Texas Instruments High-Performance Analog DC DC Converters PTH12010WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20454-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20454-ND
DC DC Converters 296-20454-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
118324-PTH12010WAH
Power Supplies - Board Mount 118324-PTH12010WAH
Manufacturer: Texas Instruments Win Source Part Number: 118324-PTH12010WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.36" H (34.8mm x 15.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 94% Power (Watts) - Max: 66W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118324-PTH12010WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12010
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.36" H (34.8mm x 15.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94%
Power (Watts) - Max: 66W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MODULE PIP 1.2-5.5V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - - PTH12010WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 1.2-5.5V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - -
PTH12010WAH
MODULE PIP 1.2-5.5V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - PTH12010WAH
MODULE PIP 1.2-5.5V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.36"" H (34.8mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 1.2-5.5V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.36"" H (34.8mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Dc-Dc Converter, 1 O/p, 1.2-5.5V, 12A; Output Power Max Texas Instruments - 26AJ8087 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 1.2-5.5V, 12A; Output Power Max Texas Instruments
26AJ8087
Dc-Dc Converter, 1 O/p, 1.2-5.5V, 12A; Output Power Max Texas Instruments 26AJ8087
DC-DC CONVERTER, 1 O/P, 1.2-5.5V, 12A; Output Power Max:66W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 1.2-5.5V, 12A; Output Power Max:66W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH12010WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12010WAH
Power Supplies - Board Mount - DC DC Converters PTH12010WAH
DC DC CONVERTER 1.2-5.5V 12A

DC DC CONVERTER 1.2-5.5V 12A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20454-ND 118324-PTH12010WAH PTH12010WAH 26AJ8087 PTH12010WAH
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP 1.2-5.5V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Dc-Dc Converter, 1 O/p, 1.2-5.5V, 12A; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps 12 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-11500-20-3u-27645 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB5015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details