Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input
MODULE PIP 26A HORZ T/H 13-DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Through Hole 13-DIP Module 1.37"" L x 1.12"" W x 0.35"" H (34.8mm x 28.4mm x 8.9mm) Tray -40¦C ~ 85¦C 0.945
Manufacturer: Texas Instruments
Win Source Part Number: 026957-PTH12030WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12030
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 13-DIP Module
Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 26A
Voltage - Input (Min): 10.2V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94.5%
Power (Watts) - Max: 143W
Alternative Parts (Cross-Reference): SIL40C-12SADJ-HJ; PTH12030WAD; SRKS-25D1P0G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 1.2-5.5V 26A
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20469-ND | PTH12030WAH | 026957-PTH12030WAH | PTH12030WAH |
| Product Name | DC DC Converters | MODULE PIP 26A HORZ T/H 13-DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 26 amps | 26 amps | ||
| DC Input Voltage | 10.2 to 13.8 volts | 10.2 to 13.8 volts |