Module DC-DC, PTH08T261WAD
Module DC-DC, PTH08T261WAD
Module DC-DC, PTH08T261WAD
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 3A 4.5V - 14V Input
MODULE PIP 3A 14VIN T/H 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
DC DC CONVERTER 0.69-5.5V
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2494962 | 296-21539-ND | PTH08T261WAD | PTH08T261WAD |
| Product Name | DC-DC Power Supply Modules | DC DC Converters | MODULE PIP 3A 14VIN T/H 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - | Power Supplies - Board Mount - DC DC Converters |
| Type | DC Power Supply | DC-DC Converter; 1 | DC-DC Converter | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulatory Compliance | RoHS Compliant | |||
| Form Factor | Board Mount | Board Mount | Board Mount |