Texas Instruments High-Performance Analog MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO PTH05060WAH

Description
MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO - PTH05060WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO
PTH05060WAH
MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO PTH05060WAH
MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
DC DC Converters - 296-20420-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20420-ND
DC DC Converters 296-20420-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
026948-PTH05060WAH
Power Supplies - Board Mount 026948-PTH05060WAH
Manufacturer: Texas Instruments Win Source Part Number: 026948-PTH05060WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05060W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 10-DIP Module Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 36W Family Name: PTH05060W Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026948-PTH05060WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05060W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 10-DIP Module
Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 36W
Family Name: PTH05060W
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05060WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05060WAH
Power Supplies - Board Mount - DC DC Converters PTH05060WAH
DC DC CONVERTER 0.8-3.6V 10A

DC DC CONVERTER 0.8-3.6V 10A

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.8-3.6V, 10A; Output Power Max Texas Instruments - 64AH7965 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.8-3.6V, 10A; Output Power Max Texas Instruments
64AH7965
Dc-Dc Converter, 1 O/p, 0.8-3.6V, 10A; Output Power Max Texas Instruments 64AH7965
DC-DC CONVERTER, 1 O/P, 0.8-3.6V, 10A; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:4.5V;RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.8-3.6V, 10A; Output Power Max:36W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:4.5V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05060WAH 296-20420-ND 026948-PTH05060WAH PTH05060WAH 64AH7965
Product Name MODULE PIP .8-3.6V 10A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 0.8-3.6V, 10A; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps 10 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
3 suppliers
DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details