Texas Instruments High-Performance Analog DC DC Converters PTH08080WAZT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-26311-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26311-1-ND
DC DC Converters 296-26311-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Buy Now Datasheet
DC DC Converters - 296-26311-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26311-6-ND
DC DC Converters 296-26311-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Buy Now Datasheet
DC DC Converters - 296-26311-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26311-2-ND
DC DC Converters 296-26311-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Buy Now Datasheet
Ic, Dc/dc Adj, Smd, 8080, 8080; Output Power Max Texas Instruments - 28AH4754 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Adj, Smd, 8080, 8080; Output Power Max Texas Instruments
28AH4754
Ic, Dc/dc Adj, Smd, 8080, 8080; Output Power Max Texas Instruments 28AH4754
IC, DC/DC ADJ, SMD, 8080, 8080; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

IC, DC/DC ADJ, SMD, 8080, 8080; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08080WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08080WAZT
Power Supplies - Board Mount - DC DC Converters PTH08080WAZT
DC DC CONVERTER 0.9-5.5V

DC DC CONVERTER 0.9-5.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-26311-1-ND 28AH4754 PTH08080WAZT
Product Name DC DC Converters Ic, Dc/dc Adj, Smd, 8080, 8080; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.25 amps 2.25 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227658 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details