Manufacturer: Texas Instruments
Win Source Part Number: 1240694-PTN78020HAZ
Series: PTN78020H
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm)
Number of Outputs: 1
Voltage - Output 1: 11.85 ~ 22 V
Efficiency: 96%
Family Name: PTN78020
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 15V
Voltage Input MAX: 36V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): PTN78020HAS; PTN78020HAH;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 6A 15V - 36V Input
REG SW 11.85-22V 6A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.96
IC, ISR 6A ADJ O/P, SMD, 78020; Output Power Max:90W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
DC DC CONVERTER 11.85-22V
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1240694-PTN78020HAZ | 296-20514-ND | PTN78020HAZ | 29AH7202 | PTN78020HAZ |
| Product Name | Power Supplies Board Mount DCDC Converters - PTN78020HAZ | DC DC Converters | REG SW 11.85-22V 6A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module | Ic, Isr 6A Adj O/p, Smd, 78020; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Outputs | 1 # | ||||
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| DC Output Current | 6 amps | 6 amps |