Texas Instruments High-Performance Analog DC DC Converters PTH12050LAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20476-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20476-ND
DC DC Converters 296-20476-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - 120865-PTH12050LAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
120865-PTH12050LAZ
Power Supplies - Board Mount 120865-PTH12050LAZ
Manufacturer: Texas Instruments Win Source Part Number: 120865-PTH12050LAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 11W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120865-PTH12050LAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12050
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 6-SMD Module
Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 11W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module - PTH12050LAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module
PTH12050LAZ
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module PTH12050LAZ
MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.88

MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH12050LAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12050LAZ
Power Supplies - Board Mount - DC DC Converters PTH12050LAZ
DC DC CONVERTER 0.8-1.8V 6A

DC DC CONVERTER 0.8-1.8V 6A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20476-ND 120865-PTH12050LAZ PTH12050LAZ PTH12050LAZ
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP .8-1.8V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Surface Mount 6-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details