Texas Instruments Standard Linear and Logic Power Supplies - Board Mount PTH08T230WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 085536-PTH08T230WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T230W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTH08T230W Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 33W Family Name: PTH08T230 Alternative Parts (Cross-Reference): MPD6M031S; ZY7010L-T1ZY7010LG-T 2; ; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085536-PTH08T230WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T230W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTH08T230W Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 33W Family Name: PTH08T230 Alternative Parts (Cross-Reference): MPD6M031S; ZY7010L-T1ZY7010LG-T 2; ; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
085536-PTH08T230WAD
Power Supplies - Board Mount 085536-PTH08T230WAD
Manufacturer: Texas Instruments Win Source Part Number: 085536-PTH08T230WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T230W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTH08T230W Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 33W Family Name: PTH08T230 Alternative Parts (Cross-Reference): MPD6M031S; ZY7010L-T1ZY7010LG-T 2; ; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085536-PTH08T230WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T230W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTH08T230W Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 33W
Family Name: PTH08T230
Alternative Parts (Cross-Reference): MPD6M031S; ZY7010L-T1ZY7010LG-T2; ;
Introduction Date: January 06, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Converters - 296-20647-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20647-ND
DC DC Converters 296-20647-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input

Buy Now Datasheet
MODULE PIP 6A ADJ HZ T/H 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - - PTH08T230WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 6A ADJ HZ T/H 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - -
PTH08T230WAD
MODULE PIP 6A ADJ HZ T/H 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - PTH08T230WAD
MODULE PIP 6A ADJ HZ T/H 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 6A ADJ HZ T/H 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08T230WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T230WAD
Power Supplies - Board Mount - DC DC Converters PTH08T230WAD
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site
Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments - 28AH4749 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments
28AH4749
Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments 28AH4749
DC-DC CONV, NON-ISO POLA, ADJ O/P, 6A; Output Power Max:33W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

DC-DC CONV, NON-ISO POLA, ADJ O/P, 6A; Output Power Max:33W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 085536-PTH08T230WAD 296-20647-ND PTH08T230WAD PTH08T230WAD 28AH4749
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP 6A ADJ HZ T/H 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps 6 amps
DC Output Power 33 watts 33 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details