Texas Instruments High-Performance Analog DC DC Converters PTH05050WAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20415-ND
DC DC Converters 296-20415-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
026947-PTH05050WAS
Power Supplies - Board Mount 026947-PTH05050WAS
Manufacturer: Texas Instruments Win Source Part Number: 026947-PTH05050WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 21.6W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026947-PTH05050WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05050W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 6-SMD Module
Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 21.6W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module - PTH05050WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module
PTH05050WAS
MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module PTH05050WAS
MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH05050WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05050WAS
Power Supplies - Board Mount - DC DC Converters PTH05050WAS
DC DC CONVERTER 0.8-3.6V 6A

DC DC CONVERTER 0.8-3.6V 6A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20415-ND 026947-PTH05050WAS PTH05050WAS PTH05050WAS
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6886-ea-pu-10200-420-4u-wc-32105 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP12005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details