Texas Instruments High-Performance Analog DC DC Converters PTH03000WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 2.5V 6A 3V - 3.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 2.5V 6A 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20366-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20366-ND
DC DC Converters 296-20366-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 2.5V 6A 3V - 3.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 2.5V 6A 3V - 3.6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
082084-PTH03000WAH
Power Supplies - Board Mount 082084-PTH03000WAH
Manufacturer: Texas Instruments Win Source Part Number: 082084-PTH03000WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH03000W Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 0.9 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 15W Family Name: PTH03000 Alternative Parts (Cross-Reference): SRAH-07C1A0R; PTH03050WAD; SRAH-07C1A00; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082084-PTH03000WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH03000W Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 0.9 ~ 2.5 V
Efficiency: 93%
Power (Watts) - Max: 15W
Family Name: PTH03000
Alternative Parts (Cross-Reference): SRAH-07C1A0R; PTH03050WAD; SRAH-07C1A00;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
MODULE PIP .9-2.5V 6A HORZ T/H Non-Isolated (POL) 1 3V 3.6V 0.9 ~ 2.5 V - - 6A 15W - - - PTH03000WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-2.5V 6A HORZ T/H Non-Isolated (POL) 1 3V 3.6V 0.9 ~ 2.5 V - - 6A 15W - -
PTH03000WAH
MODULE PIP .9-2.5V 6A HORZ T/H Non-Isolated (POL) 1 3V 3.6V 0.9 ~ 2.5 V - - 6A 15W - - PTH03000WAH
MODULE PIP .9-2.5V 6A HORZ T/H Non-Isolated (POL) 1 3V 3.6V 0.9 ~ 2.5 V - - 6A 15W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP .9-2.5V 6A HORZ T/H Non-Isolated (POL) 1 3V 3.6V 0.9 ~ 2.5 V - - 6A 15W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH03000WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03000WAH
Power Supplies - Board Mount - DC DC Converters PTH03000WAH
DC DC CONVERTER 0.9-2.5V

DC DC CONVERTER 0.9-2.5V

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 6A; Output Power Max Texas Instruments - 33AH4702 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 6A; Output Power Max Texas Instruments
33AH4702
Dc-Dc Conv, Non Iso Pol, 1 O/p, 6A; Output Power Max Texas Instruments 33AH4702
DC-DC CONV, NON ISO POL, 1 O/P, 6A; Output Power Max:-; Output Voltage Min:900mV; Output Voltage Max:2.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; Input RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 6A; Output Power Max:-; Output Voltage Min:900mV; Output Voltage Max:2.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20366-ND 082084-PTH03000WAH PTH03000WAH PTH03000WAH 33AH4702
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP .9-2.5V 6A HORZ T/H Non-Isolated (POL) 1 3V 3.6V 0.9 ~ 2.5 V - - 6A 15W - - Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 6A; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps 6 amps
DC Input Voltage 3.0 to 3.6 volts 3.0 to 3.6 volts 3.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 4U Programmable DC Power - hea7002-ea-psb-10920-125-4u-wc-30000w-32221 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details