Texas Instruments Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 18
Product Name Notes
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-23
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 5-DDPAK/TO-263 -40 to 125
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 6-SOT-223 -40 to 125
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 6-SOT-223
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 750mA Adjustable Positive Voltage Regulator with 125VIN 3-DDPAK/TO-263 0 to 125
3 Pin 750mA Adjustable Positive Voltage Regulator with 125VIN 3-TO-220 0 to 125
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-TSSOP 0 to 125
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC 0 to 70
Auto Catalog Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Automotive Catalog 5-V Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 700mA, Fixed(5.0V), 45V LoadDump Protection 20-HTSSOP -40 to 125
Automotive Catalog Single Output LDO, 700mA, Fixed(5.0V), 45V LoadDump Protection 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 700mA, Fixed(5.0V), 45V LoadDump Protection 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Prote 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Prote 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Prote 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Prote 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Prote 3-TO-252 -40 to 125
Automotive Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 20-TSSOP 0 to 125
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-252 0 to 125
Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85
Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223
Single Output LDO, 1.0A, Fixed(1.8V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Single Output LDO, 1.0A, Fixed(1.8V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Single Output LDO, 1.0A, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 6-SOT-223
Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current 5-SOT-23
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP 0 to 125
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-DDPAK/TO-263 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-220 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-252 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Single Output LDO, 400mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-DDPAK/TO-263 0 to 125
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Single Output, 500mA, Adjustable (1.3 to 6.5V), Low Noise LDO 8-SOIC -40 to 125
SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator 8-WSON -40 to 125
SolarMagic Micropower Voltage Regulators 3-TO-252 -40 to 125
Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125
Wide-Range Power-Supply Controller 8-SO -20 to 85

<< Prev Next >>