Texas Instruments Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125 | |
| 3 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3 pin 100mA Fixed (-15V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3-Terminal Adjustable Negative Regulator 2-TO -55 to 150 | |
| 3-Terminal Adjustable Negative Regulator 3-TO -55 to 150 | |
| 3-Terminal Adjustable Regulator 3-TO -55 to 125 | |
| 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125 | |
| 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125 | |
| 350mA Dual Rail Linear Regulator 5-DSBGA -40 to 125 | |
| 350mA Dual Rail Linear Regulator 6-USON -40 to 125 | |
| Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85 | |
| Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON | |
| Low Dropout, Low IQ, 1.0A CMOS Linear Regulator 6-WSON 0 to 125 | |
| Micropower 200mA Low Dropout Voltage Regulator 4-DSBGA -40 to 125 | |
| Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125 | |
| Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 | |
| Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125 | |
| Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 100mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 250mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Fixed(2.85V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 250mA, Fixed(2.8V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC -40 to 85 | |
| Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85 | |
| Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA -40 to 125 | |
| Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA | |
| Voltage Regulator 10-TO-100 -55 to 125 | |
| Voltage Regulator 14-CDIP -55 to 125 |
| << Prev | Next >> |