Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP
IC REG LIN POS ADJ 100MA 8TSSOP
IC REG LIN POS ADJ 100MA 8TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TL317CPW-ND | TL317CPW | TL317CPW |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | |
| Special Features | Input Overcurrent Protection |