Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CDRG4

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL317CDRG4 is a 100-mA adjustable positive voltage regulator in an 8-pin SOIC package, with a body size of 4.90 mm × 3.90 mm. It provides an output voltage range of 1.25 V to 32 V and includes overcurrent and thermal overload protection. The device operates over a temperature range of 0°C to 125°C and meets RoHS standards with a lead finish of NIPDAU and an MSL rating of Level-1-260°C-UNLIM. It requires only two external resistors to set the output voltage and supports input-to-output differential voltages up to 40 V. The output pin is internally connected to multiple package pins, and pin 5 and 8 are internally unconnected. The device supports optional input and output capacitors for improved transient response and ripple rejection.

Datasheet Summary
Powered by GS/AI

The TL317CDRG4 is a 100-mA adjustable positive voltage regulator in an 8-pin SOIC package, with a body size of 4.90 mm × 3.90 mm. It provides an output voltage range of 1.25 V to 32 V and includes overcurrent and thermal overload protection. The device operates over a temperature range of 0°C to 125°C and meets RoHS standards with a lead finish of NIPDAU and an MSL rating of Level-1-260°C-UNLIM. It requires only two external resistors to set the output voltage and supports input-to-output differential voltages up to 40 V. The output pin is internally connected to multiple package pins, and pin 5 and 8 are internally unconnected. The device supports optional input and output capacitors for improved transient response and ripple rejection.

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317CDRG4 - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317CDRG4
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CDRG4
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL317CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL317CDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL317CDRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL317CDRG4 - 212952-TL317CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317CDRG4
212952-TL317CDRG4
PMIC - PMIC - Voltage Regulators - Linear - TL317CDRG4 212952-TL317CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 212952-TL317CDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 212952-TL317CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC LDO Voltage Regulator IC
776-TL317CDRG4
Low-Power SOIC LDO Voltage Regulator IC 776-TL317CDRG4
100-mA, 35-V, adjustable linear voltage regulator with low-IQ 8-SOIC 0 to 125 Product overview: TL317CDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CDRG4 can be used for catalog matching and distributor lookup.

100-mA, 35-V, adjustable linear voltage regulator with low-IQ 8-SOIC 0 to 125 Product overview: TL317CDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317CDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317CDRG4
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL317CDRG4
Linear Voltage Regulators TL317CDRG4
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL317CDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317CDRG4
PMIC - Voltage Regulators - Linear TL317CDRG4
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL317CDRG4 TL317CDRG4-ND 212952-TL317CDRG4 776-TL317CDRG4 TL317CDRG4 TL317CDRG4 TL317CDRG4
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TL317CDRG4 Low-Power SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO,SOIC,TO-92,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 32 volts 1.2 to 32 volts 1.2 volts 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data