Texas Instruments Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125 | |
| 1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125 | |
| 1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125 | |
| 1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 | |
| 150mA Linear Voltage Regulator for Digital Applications 4-DSBGA -40 to 125 | |
| 150mA Linear Voltage Regulator for Digital Applications 5-SOT-23 -40 to 125 | |
| 150mA Linear Voltage Regulator for Digital Applications 6-WSON -40 to 125 | |
| 250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125 | |
| 250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125 | |
| 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125 | |
| 300mA Linear Voltage Regulator for Digital Applications 4-DSBGA -40 to 125 | |
| 300mA Linear Voltage Regulator for Digital Applications 4-DSBGA | |
| 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125 | |
| 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125 | |
| 800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125 | |
| 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125 | |
| 800mA Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125 | |
| Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125 | |
| Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125 | |
| Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON -40 to 85 | |
| Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON | |
| Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset for Automotive Applications 10-WSON -40 to 125 | |
| Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package 8-DSBGA -40 to 125 | |
| Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package 8-DSBGA | |
| Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125 | |
| Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA | |
| LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | |
| LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator | |
| Micropower 1.5V CMOS Voltage Regulator with Shutdown Control 5-SOT-23 -40 to 125 | |
| Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA -40 to 125 | |
| Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA | |
| Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 6-WSON -40 to 125 | |
| Micropower 250mA CMOS LDO Regulator with Error Flag / Power-On-Reset 8-VSSOP -40 to 125 | |
| Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125 | |
| Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA | |
| Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125 | |
| Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA -40 to 125 | |
| Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA | |
| Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23 -40 to 125 | |
| Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23 | |
| Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125 | |
| Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON | |
| Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125 | |
| Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP | |
| Micropower, Low Quiescent Current, CMOS Voltage Regulator in micro SMD Package 5-DSBGA -40 to 125 | |
| Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85 | |
| Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-WSON -40 to 85 | |
| Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125 | |
| Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125 | |
| Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125 | |
| Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA |
| << Prev | Next >> |