Texas Instruments Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 18
Product Name Notes
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
15 Volt Regulator 3-TO-220 0 to 70
1A Low Dropout Regulator for 5V to 3.3V Conversion 3-DDPAK/TO-263 -40 to 125
1A Low Dropout Regulator for 5V to 3.3V Conversion 3-TO-220 -40 to 125
1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125
3-Amp Adjustable Regulator 2-TO-3 0 to 125
3-Amp Adjustable Regulator 3-TO-220 -40 to 125
3-Amp Adjustable Regulator 3-TO-220 0 to 125
3-Terminal Negative Regulator 3-TO-220 0 to 125
3-Terminal Positive Regulators 3-TO-92 0 to 125
3-Terminal Positive Regulators 8-DSBGA -40 to 85
3-Terminal Positive Regulators 8-SOIC -40 to 125
3-Terminal Positive Regulators 8-SOIC 0 to 125
3-Terminal Positive Voltage Regulators 3-TO -40 to 125
3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125
5 Volt Regulator 3-TO-220 0 to 70
6-75V Wide Vin, 600mA Constant On-Time Non-Synchronous Buck Regulator 10-VSSOP -40 to 125
8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
8-50V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
80V, 600 mA Constant On-Time Buck Switching Regulator 10-VSSOP -40 to 125
9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator 8-VSSOP -40 to 125
9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
9.5-95V Wide Vin, 150mA Constant On-Time Non-Synchronous Buck Regulator 8-VSSOP -40 to 125
9.5-95V Wide Vin, 150mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
Automotive Grade 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125
Hysteretic PFET Buck Controller 5-SOT-23 -40 to 125
Regulating Pulse Width Modulator 16-PDIP 0 to 80
Regulating Pulse Width Modulator 16-SOIC 0 to 80
Series 3-Terminal Negative Regulators 3-TO-92 0 to 70
Series 3-Terminal Negative Regulators 3-TO-92
Series 3-Terminal Negative Regulators 6-DSBGA 0 to 70
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
Voltage Regulator 10-TO-100 -55 to 125
Voltage Regulator 10-TO-100 -55 to 150
Voltage Regulator 10-TO-100 0 to 70
Voltage Regulator 14-CDIP -55 to 125
Voltage Regulator 14-PDIP 0 to 70
Voltage Regulator 20-LCCC -55 to 125

<< Prev Next >>