Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - TL750L10QDR TL750L10QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268515-TL750L10QDR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268515-TL750L10QDR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TL750L10QDR - 1268515-TL750L10QDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750L10QDR
1268515-TL750L10QDR
PMIC - PMIC - Voltage Regulators - Linear - TL750L10QDR 1268515-TL750L10QDR
Manufacturer: Texas Instruments Win Source Part Number: 1268515-TL750L10QDR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268515-TL750L10QDR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
150mA 10.0V 60V SOIC LDO Voltage Regulator IC
776-TL750L10QDR
150mA 10.0V 60V SOIC LDO Voltage Regulator IC 776-TL750L10QDR
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC -40 to 125 Product overview: TL750L10QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10.0V, 60V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10.0V, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L10QDR can be used for catalog matching and distributor lookup.

Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC -40 to 125 Product overview: TL750L10QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10.0V, 60V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10.0V, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L10QDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL750L10QDR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL750L10QDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL750L10QDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL750L10QDR
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1268515-TL750L10QDR 776-TL750L10QDR TL750L10QDR TL750L10QDR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TL750L10QDR 150mA 10.0V 60V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SOIC Other; SOP8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers