Texas Instruments TL1963A-25 1.5-A Low-Noise Fast-Transient-Response LDO Regulator TL1963A-25DCYT

Description
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1963A-25 1.5-A Low-Noise Fast-Transient-Response LDO Regulator - TL1963A-25DCYT - Texas Instruments
Dallas, TX, United States
TL1963A-25 1.5-A Low-Noise Fast-Transient-Response LDO Regulator
TL1963A-25DCYT
TL1963A-25 1.5-A Low-Noise Fast-Transient-Response LDO Regulator TL1963A-25DCYT
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125

1.5-A Low-Noise Fast-Transient-Response LDO Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-25DCYT - 1107638-TL1963A-25DCYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-25DCYT
1107638-TL1963A-25DCYT
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-25DCYT 1107638-TL1963A-25DCYT
Manufacturer: Texas Instruments Win Source Part Number: 1107638-TL1963A-25DC YT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1mA to 80mA PSRR: 63dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, RF Communications

Manufacturer: Texas Instruments
Win Source Part Number: 1107638-TL1963A-25DCYT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1mA to 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, RF Communications

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A 20V LDO Voltage Regulator IC
776-TL1963A-25DCYT
2.5V 1.5A 20V LDO Voltage Regulator IC 776-TL1963A-25DCYT
2.5V LDO 1.5A, 20V In, 340mV Dropout, SOT-223 Product overview: TL1963A-25DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-25DCYT can be used for catalog matching and distributor lookup.

2.5V LDO 1.5A, 20V In, 340mV Dropout, SOT-223 Product overview: TL1963A-25DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-25DCYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL1963A-25DCYTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL1963A-25DCYTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL1963A-25DCYTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL1963A-25DCYTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL1963A-25DCYTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL1963A-25DCYTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
 - TL1963A-25DCYT - Rochester Electronics
Newburyport, MA, United States
TL1963A 1.5-A Low-Noise Fast-Transient-Respo nse Low-Dropout Regulator

TL1963A 1.5-A Low-Noise Fast-Transient-Response Low-Dropout Regulator

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TL1963A-25DCYT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL1963A-25DCYT
PMIC - Voltage Regulators - Linear TL1963A-25DCYT
IC REG LINEAR 2.5V 1.5A SOT223-4

IC REG LINEAR 2.5V 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL1963A-25DCYT
LDO Voltage Regulators TL1963A-25DCYT
LDO Voltage Regulators 1.5-A Low-Noise Fast Trans-Resp LDO Reg

LDO Voltage Regulators 1.5-A Low-Noise Fast Trans-Resp LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL1963A-25DCYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL1963A-25DCYT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL1963A-25DCYT
IC REG LINEAR 2.5V 1.5A SOT223-4

IC REG LINEAR 2.5V 1.5A SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL1963A-25DCYT 1107638-TL1963A-25DCYT 776-TL1963A-25DCYT 296-TL1963A-25DCYTTR-ND TL1963A-25DCYT TL1963A-25DCYT TL1963A-25DCYT TL1963A-25DCYT
Product Name TL1963A-25 1.5-A Low-Noise Fast-Transient-Response LDO Regulator PMIC - PMIC - Voltage Regulators - Linear - TL1963A-25DCYT 2.5V 1.5A 20V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-4 Other; TO-261-4 Other; TO-261-4, TO-261AA Other; SOT-223-4
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25015RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ27510DRZR-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers