Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CLPR

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317CLPR - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317CLPR
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CLPR
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
100mA 35V Voltage Regulator IC
776-TL317CLPR
100mA 35V Voltage Regulator IC 776-TL317CLPR
Adj. Linear Regulator, 100mA, 35V, TO-92, Pos. Output Product overview: TL317CLPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CLPR can be used for catalog matching and distributor lookup.

Adj. Linear Regulator, 100mA, 35V, TO-92, Pos. Output Product overview: TL317CLPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL317CLPR - 796871-TL317CLPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317CLPR
796871-TL317CLPR
PMIC - PMIC - Voltage Regulators - Linear - TL317CLPR 796871-TL317CLPR
Manufacturer: Texas Instruments Win Source Part Number: 796871-TL317CLPR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 100mA Family Name: TL317 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-92-3 Output Voltage MAX: 32V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LT1120ACS8; LT1120AIS8; LT1120AIS8#TR; LT1120ACS8#TR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796871-TL317CLPR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: TL317
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-92-3
Output Voltage MAX: 32V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): LT1120ACS8; LT1120AIS8; LT1120AIS8#TR; LT1120ACS8#TR;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TL317CLPR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PBCY3

Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL317CLPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL317CLPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL317CLPRCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL317CLPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL317CLPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL317CLPRTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL317CLPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317CLPR
PMIC - Voltage Regulators - Linear TL317CLPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL317CLPR
Linear Voltage Regulators TL317CLPR
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317CLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317CLPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317CLPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL317CLPR 776-TL317CLPR 796871-TL317CLPR TL317CLPR 296-TL317CLPRCT-ND TL317CLPR TL317CLPR TL317CLPR
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator 100mA 35V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL317CLPR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO,SOIC,TO-92,TSSOP Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 32 volts 32 volts 1.2 volts 1.2 to 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details