Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CPWR

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-TSSOP 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-TSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317CPWR - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317CPWR
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CPWR
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-TSSOP 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-TSSOP 0 to 125

Buy Now Datasheet
 - TL317CPWR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PDSO8

Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
100mA 35V 32V TSSOP LDO Voltage Regulator IC
776-TL317CPWR
100mA 35V 32V TSSOP LDO Voltage Regulator IC 776-TL317CPWR
Adj. LDO 100mA, 35V, 1.2-32V, 8-TSSOP, Pos. Product overview: TL317CPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V, 32V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CPWR can be used for catalog matching and distributor lookup.

Adj. LDO 100mA, 35V, 1.2-32V, 8-TSSOP, Pos. Product overview: TL317CPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V, 32V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL317CPWR - 032366-TL317CPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317CPWR
032366-TL317CPWR
PMIC - PMIC - Voltage Regulators - Linear - TL317CPWR 032366-TL317CPWR
Manufacturer: Texas Instruments Win Source Part Number: 032366-TL317CPWR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-TSSOP Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032366-TL317CPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-TSSOP
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13351-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13351-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13351-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13351-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13351-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13351-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317CPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317CPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TL317CPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317CPWR
PMIC - Voltage Regulators - Linear TL317CPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL317CPWR
Linear Voltage Regulators TL317CPWR
Linear Voltage Regulators 3-Terminal Adj

Linear Voltage Regulators 3-Terminal Adj

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL317CPWR TL317CPWR 776-TL317CPWR 032366-TL317CPWR 296-13351-1-ND TL317CPWR TL317CPWR TL317CPWR
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator 100mA 35V 32V TSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL317CPWR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO,SOIC,TO-92,TSSOP SSOP; Other; TSSOP8 Other; TSSOP SSOP; Other; 8-TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 32 volts 32 volts 1.2 volts 1.2 to 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24022DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ24083DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers