Texas Instruments REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response REG104FA-A/500G3

Description
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response - REG104FA-A/500G3 - Texas Instruments
Dallas, TX, United States
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response
REG104FA-A/500G3
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response REG104FA-A/500G3
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85

Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG104FA-A/500G3
Voltage Regulator IC 776-REG104FA-A/500G3
1-A, 15-V, low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 85 Product overview: REG104FA-A/500G3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-A/500G3 can be used for catalog matching and distributor lookup.

1-A, 15-V, low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 85 Product overview: REG104FA-A/500G3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-A/500G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-A/500G3 - 793110-REG104FA-A/500G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-A/500G3
793110-REG104FA-A/500G3
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-A/500G3 793110-REG104FA-A/500G3
Manufacturer: Texas Instruments Win Source Part Number: 793110-REG104FA-A/50 0G3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: REG104 Output Voltage: 1.295V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: DDPAK/TO-263-5 Output Voltage MAX: 5.5V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.58V @ 1A Alternative Parts (Cross-Reference): LT3045EDD#TRPBF; LT3045IMSE#TRPBF; LT3045EMSE#PBF; LT3045EMSE#TRPBF; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793110-REG104FA-A/500G3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: REG104
Output Voltage: 1.295V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-5
Output Voltage MAX: 5.5V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.58V @ 1A
Alternative Parts (Cross-Reference): LT3045EDD#TRPBF; LT3045IMSE#TRPBF; LT3045EMSE#PBF; LT3045EMSE#TRPBF;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG104FA-A/500G3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104FA-A/500G3
PMIC - Voltage Regulators - Linear REG104FA-A/500G3
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG104FA-A/500G3
LDO Voltage Regulators REG104FA-A/500G3
LDO Voltage Regulators DMOS 1A Low Dropout Regulator

LDO Voltage Regulators DMOS 1A Low Dropout Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104FA-A/500G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104FA-A/500G3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104FA-A/500G3
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG104FA-A/500G3 776-REG104FA-A/500G3 793110-REG104FA-A/500G3 REG104FA-A/500G3 REG104FA-A/500G3 REG104FA-A/500G3
Product Name REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104FA-A/500G3 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SOT-223 Other; TO-263-5 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5.5 volts 1.29 volts 1.29 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 296-46287-6-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers