Texas Instruments 1.8V 1A LDO Voltage Regulator IC REG1117FA-1.8

Description
IC REG LIN 1.8V 1A DDPAK/TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3 Product overview: REG1117FA-1.8 from Burr-Brown (Texas Instruments) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FA-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V 1A DDPAK/TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3 Product overview: REG1117FA-1.8 from Burr-Brown (Texas Instruments) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FA-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1A LDO Voltage Regulator IC
699-REG1117FA-1.8
1.8V 1A LDO Voltage Regulator IC 699-REG1117FA-1.8
IC REG LIN 1.8V 1A DDPAK/TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3 Product overview: REG1117FA-1.8 from Burr-Brown (Texas Instruments) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FA-1.8 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 1A DDPAK/TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3 Product overview: REG1117FA-1.8 from Burr-Brown (Texas Instruments) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FA-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317154-REG1117FA-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317154-REG1117FA-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317154-REG1117FA-1.8
Manufacturer: Burr Brown Win Source Part Number: 1317154-REG1117FA-1. 8 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 49 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 Current - Quiescent (Iq): 10 mA HTSUS: 8542.39.0001 Other Part Number: TEXBURREG1117FA-1.8, 2156-REG1117FA-1.8-B B Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.55V @ 1A

Manufacturer: Burr Brown
Win Source Part Number: 1317154-REG1117FA-1.8
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 49
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80
Current - Quiescent (Iq): 10 mA
HTSUS: 8542.39.0001
Other Part Number: TEXBURREG1117FA-1.8,2156-REG1117FA-1.8-BB
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.55V @ 1A

Buy Now Datasheet
 - REG1117FA-1.8 - Rochester Electronics
Newburyport, MA, United States
REG1117 1A Low Dropout Positive Regulator

REG1117 1A Low Dropout Positive Regulator

Supplier's Site Datasheet
 - REG1117FA-1.8 - Rochester Electronics
Newburyport, MA, United States
REG1117 1A Low Dropout Positive Regulator

REG1117 1A Low Dropout Positive Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear - REG1117FA-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1117FA-1.8
Voltage Regulators - Linear REG1117FA-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-REG1117FA-1.8 1317154-REG1117FA-1.8 REG1117FA-1.8 REG1117FA-1.8
Product Name 1.8V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube DPAK; TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 1.8 volts 1.8 to ? volts
IOUT 1 amps 1 amps
VIN 15 volts ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7904678 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24721CRHBR - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details