Texas Instruments REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response REG113NA-3/3KG4

Description
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response - REG113NA-3/3KG4 - Texas Instruments
Dallas, TX, United States
REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response
REG113NA-3/3KG4
REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response REG113NA-3/3KG4
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3/3KG4 - 1091982-REG113NA-3/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3/3KG4
1091982-REG113NA-3/3KG4
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3/3KG4 1091982-REG113NA-3/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1091982-REG113NA-3/3 KG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.41V @ 400mA Operating Supply Current: 500μA to 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1091982-REG113NA-3/3KG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG113NA-3/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG113NA-3/3KG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG113NA-3/3KG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 400mA 10V SOT-23 LDO Voltage Regulator IC
776-REG113NA-3/3KG4
3V 400mA 10V SOT-23 LDO Voltage Regulator IC 776-REG113NA-3/3KG4
3V 400mA LDO Linear Regulator, 10V In, SOT-23 Product overview: REG113NA-3/3KG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 400mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-3/3KG4 can be used for catalog matching and distributor lookup.

3V 400mA LDO Linear Regulator, 10V In, SOT-23 Product overview: REG113NA-3/3KG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 400mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-3/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG113NA-3/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG113NA-3/3KG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG113NA-3/3KG4
IC REG LINEAR 3V 400MA SOT23-5

IC REG LINEAR 3V 400MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG113NA-3/3KG4
LDO Voltage Regulators REG113NA-3/3KG4
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG113NA-3/3KG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG113NA-3/3KG4
PMIC - Voltage Regulators - Linear REG113NA-3/3KG4
IC REG LINEAR 3V 400MA SOT23-5

IC REG LINEAR 3V 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG113NA-3/3KG4 1091982-REG113NA-3/3KG4 REG113NA-3/3KG4-ND 776-REG113NA-3/3KG4 REG113NA-3/3KG4 REG113NA-3/3KG4 REG113NA-3/3KG4
Product Name REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3/3KG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 400mA 10V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23,VSSOP SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1836 High Efficiency Regulator Controller - 5962-9065002PA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24765RUVT - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details