Single Output, 500mA, Adjustable (1.3 to 6.5V), Low Noise LDO 8-SOIC -40 to 125
500mA Adj LDO, 16V In, 1% Acc, 350mV Dropout, 8-SOIC Product overview: TL5209DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL5209DR can be used for catalog matching and distributor lookup.
Texas Instruments,TL5209DR
Texas Instruments,TL5209DR
Texas Instruments,TL5209DR
Adjustable Positive LDO Regulator, 1.3V Min, 6.5V Max, 0.6V Dropout, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 081410-TL5209DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: TL5209
Output Voltage: 2.5 V to 6.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 6.5V
Protection Features: Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1118CS8#TR; MIC5201YMTR; MIC5201BM TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
IC REG LIN POS ADJ 500MA 8SOIC
LDO Voltage Regulators 500mA Lo-Noise LDO Vltg Reg
IC REG LIN POS ADJ 500MA 8SOIC
75dB@(120Hz) 500mA Adjustable 2.5V~6.5V Positive electrode 16V SOIC-8 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 500MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TL5209DR | 776-TL5209DR | 8123940 | 8123940P | TL5209DR | 081410-TL5209DR | 296-21569-1-ND | TL5209DR | TL5209DR | TL5209DR | TL5209DR | TL5209DR |
| Product Name | TL5209 Single Output, 500mA, Adjustable (1.3 to 6.5V), Low Noise LDO | 500mA 16V SOIC LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TL5209DR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | Low Dropout | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; SOIC | Other; D | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | ||
| Output Voltage | 1.3 to 6.5 volts | 6.5 volts | 2.5 volts | 2.5 to 6.5 volts | 2.5 volts | 2.5 to 6.5 volts | 2.5 volts | |||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |