Texas Instruments REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection REG1117A-2.5/2K5

Description
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection - REG1117A-2.5/2K5 - Texas Instruments
Dallas, TX, United States
REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection
REG1117A-2.5/2K5
REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection REG1117A-2.5/2K5
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117A-2.5/2K5 - 1091958-REG1117A-2.5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117A-2.5/2K5
1091958-REG1117A-2.5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG1117A-2.5/2K5 1091958-REG1117A-2.5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1091958-REG1117A-2.5 /2K5 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.55V @ 1A Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1091958-REG1117A-2.5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.55V @ 1A
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG1117A-2.5/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG1117A-2.5/2K5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG1117A-2.5/2K5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG1117A-2.5/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG1117A-2.5/2K5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG1117A-2.5/2K5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG1117A-2.5/2K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG1117A-2.5/2K5DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG1117A-2.5/2K5DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-REG1117A-2.5/2K5
LDO Voltage Regulator IC 776-REG1117A-2.5/2K5
1-A, 15-V, linear voltage regulator from -40°C to +125°C 4-SOT-223 -40 to 125 Product overview: REG1117A-2.5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117A-2.5/2K5 can be used for catalog matching and distributor lookup.

1-A, 15-V, linear voltage regulator from -40°C to +125°C 4-SOT-223 -40 to 125 Product overview: REG1117A-2.5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117A-2.5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1117A-2.5/2K5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1117A-2.5/2K5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1117A-2.5/2K5
IC REG LINEAR 2.5V 1A SOT223-4

IC REG LINEAR 2.5V 1A SOT223-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - REG1117A-2.5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1117A-2.5/2K5
PMIC - Voltage Regulators - Linear REG1117A-2.5/2K5
IC REG LINEAR 2.5V 1A SOT223-4

IC REG LINEAR 2.5V 1A SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear - REG1117A-2.5/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1117A-2.5/2K5
Voltage Regulators - Linear REG1117A-2.5/2K5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1117A-2.5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1117A-2.5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1117A-2.5/2K5
IC REG LINEAR 2.5V 1A SOT223-4

IC REG LINEAR 2.5V 1A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG1117A-2.5/2K5
LDO Voltage Regulators REG1117A-2.5/2K5
LDO Voltage Regulators 800mA & 1A LDO

LDO Voltage Regulators 800mA & 1A LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG1117A-2.5/2K5 1091958-REG1117A-2.5/2K5 296-REG1117A-2.5/2K5CT-ND 776-REG1117A-2.5/2K5 REG1117A-2.5/2K5 REG1117A-2.5/2K5 REG1117A-2.5/2K5 REG1117A-2.5/2K5 REG1117A-2.5/2K5
Product Name REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - REG1117A-2.5/2K5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details