Texas Instruments REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability REG1118-2.85/2K5

Description
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
Request a Quote
Description
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REG1118-2.85 is an 800mA low dropout positive voltage regulator with current source and sink capability, designed for SCSI active negation termination and similar applications. It is packaged in a SOT-223 surface-mount package with a junction temperature operating range of 0°C to 125°C. The regulator provides a fixed 2.85V output with a maximum dropout voltage of 1.3V at 800mA and can source up to 800mA while sinking up to 400mA. Internal current limiting and thermal overload protection are included. Thermal resistance from junction to case is 15°C/W. The part meets RoHS standards and is suitable for reflow soldering.

Datasheet Summary
Powered by GS/AI

The REG1118-2.85 is an 800mA low dropout positive voltage regulator with current source and sink capability, designed for SCSI active negation termination and similar applications. It is packaged in a SOT-223 surface-mount package with a junction temperature operating range of 0°C to 125°C. The regulator provides a fixed 2.85V output with a maximum dropout voltage of 1.3V at 800mA and can source up to 800mA while sinking up to 400mA. Internal current limiting and thermal overload protection are included. Thermal resistance from junction to case is 15°C/W. The part meets RoHS standards and is suitable for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability - REG1118-2.85/2K5 - Texas Instruments
Dallas, TX, United States
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability
REG1118-2.85/2K5
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability REG1118-2.85/2K5
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223

Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1118-2.85/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1118-2.85/2K5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1118-2.85/2K5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-REG1118-2.85/2K5
LDO Voltage Regulator IC 776-REG1118-2.85/2K5
800-mA, linear voltage regulator 4-SOT-223 0 to 125 Product overview: REG1118-2.85/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1118-2.85/2K5 can be used for catalog matching and distributor lookup.

800-mA, linear voltage regulator 4-SOT-223 0 to 125 Product overview: REG1118-2.85/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1118-2.85/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5 - 027364-REG1118-2.85/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5
027364-REG1118-2.85/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5 027364-REG1118-2.85/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027364-REG1118-2.85/ 2K5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-223-4 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 7mA PSRR: 56dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027364-REG1118-2.85/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-223-4
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 7mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1118-2.85/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1118-2.85/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1118-2.85/2K5
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1118-2.85/2K5
PMIC - Voltage Regulators - Linear REG1118-2.85/2K5
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear - REG1118-2.85/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1118-2.85/2K5
Voltage Regulators - Linear REG1118-2.85/2K5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG1118-2.85/2K5
LDO Voltage Regulators REG1118-2.85/2K5
LDO Voltage Regulators 800mA Low Dropout

LDO Voltage Regulators 800mA Low Dropout

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG1118-2.85/2K5 REG1118-2.85/2K5-ND 776-REG1118-2.85/2K5 027364-REG1118-2.85/2K5 REG1118-2.85/2K5 REG1118-2.85/2K5 REG1118-2.85/2K5 REG1118-2.85/2K5
Product Name REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-4 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details