Texas Instruments TL780-15 3 Pin 1.5A Fixed 15V Positive Voltage Regulator TL780-15KCS

Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote
Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL780-15KCS is a linear voltage regulator from the TL780 series, designed to provide a fixed output voltage of 15V with a maximum output current of 1.5A. It features a 1% output tolerance at 25°C and a 2% tolerance over the full operating range, ensuring reliable performance. The device incorporates thermal shutdown and current limiting to protect against overload conditions. It operates with an input voltage range of 17.5V to 30V and is suitable for applications requiring stable voltage regulation. The regulator is housed in a TO-220 package, which facilitates effective heat dissipation. The TL780-15KCS is an improved version of the A7800 series, offering enhanced accuracy and performance characteristics. Engineers may find this product suitable for projects that demand precise voltage regulation and robust thermal management.

Datasheet Summary
Powered by GS/AI

The TL780-15KCS is a linear voltage regulator from the TL780 series, designed to provide a fixed output voltage of 15V with a maximum output current of 1.5A. It features a 1% output tolerance at 25°C and a 2% tolerance over the full operating range, ensuring reliable performance. The device incorporates thermal shutdown and current limiting to protect against overload conditions. It operates with an input voltage range of 17.5V to 30V and is suitable for applications requiring stable voltage regulation. The regulator is housed in a TO-220 package, which facilitates effective heat dissipation. The TL780-15KCS is an improved version of the A7800 series, offering enhanced accuracy and performance characteristics. Engineers may find this product suitable for projects that demand precise voltage regulation and robust thermal management.

Suppliers

Company
Product
Description
Supplier Links
TL780-15 3 Pin 1.5A Fixed 15V Positive Voltage Regulator - TL780-15KCS - Texas Instruments
Dallas, TX, United States
TL780-15 3 Pin 1.5A Fixed 15V Positive Voltage Regulator
TL780-15KCS
TL780-15 3 Pin 1.5A Fixed 15V Positive Voltage Regulator TL780-15KCS
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
 - TL780-15KCS - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL780-15KCS - 1268583-TL780-15KCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL780-15KCS
1268583-TL780-15KCS
PMIC - PMIC - Voltage Regulators - Linear - TL780-15KCS 1268583-TL780-15KCS
Manufacturer: Texas Instruments Win Source Part Number: 1268583-TL780-15KCS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: TL780 Output Voltage: 15V Categories: Integrated Circuits (ICs) PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Voltage Input MAX: 30V Voltage Dropout (Maximum): 2V @ 1A Alternative Parts (Cross-Reference): MCT7815BT; MCT7815BTG; MCT7815CTG; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268583-TL780-15KCS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: TL780
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 2V @ 1A
Alternative Parts (Cross-Reference): MCT7815BT; MCT7815BTG; MCT7815CTG;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 1.5A 30V TO-220 LDO Voltage Regulator IC
776-TL780-15KCS
15V 1.5A 30V TO-220 LDO Voltage Regulator IC 776-TL780-15KCS
15V LDO Regulator, 1.5A, 30V In, 1% Acc, TO-220 Product overview: TL780-15KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.5A, 30V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-15KCS can be used for catalog matching and distributor lookup.

15V LDO Regulator, 1.5A, 30V In, 1% Acc, TO-220 Product overview: TL780-15KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.5A, 30V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-15KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14326-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14326-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14326-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL780-15KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL780-15KCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL780-15KCS
IC REG LINEAR 15V 1.5A TO220-3

IC REG LINEAR 15V 1.5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - TL780-15KCS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL780-15KCS
PMIC - Voltage Regulators - Linear TL780-15KCS
IC REG LINEAR 15V 1.5A TO220-3

IC REG LINEAR 15V 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL780-15KCS
Linear Voltage Regulators TL780-15KCS
Linear Voltage Regulators 15V Fixed Pos

Linear Voltage Regulators 15V Fixed Pos

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL780-15KCS TL780-15KCS 1268583-TL780-15KCS 776-TL780-15KCS 296-14326-5-ND TL780-15KCS TL780-15KCS TL780-15KCS
Product Name TL780-15 3 Pin 1.5A Fixed 15V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - TL780-15KCS 15V 1.5A 30V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Voltage Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details