Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-DDPAK/TO-263 0 to 125
750-mA, 26-V Low Dropout Voltage Regulators 3-DDPAK/TO-263 0 to 125 Product overview: TL750M05CKTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750M05CKTTRG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796894-TL750M05CKTTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 750mA
Family Name: TL750M
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.6V @ 750mA
Alternative Parts (Cross-Reference): TS29150CM5.0; TS29150CM50; TS2937CM50 RNG; TS2940CM50 RNG;
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750M05CKTTRG3 | 699-TL750M05CKTTRG3 | 796894-TL750M05CKTTRG3 |
| Product Name | TL750M05 Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TL750M05CKTTRG3 |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; DDPAK/TO-263,TO-220,TO-252 | Other; TO-263-4 | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | |
| Output Voltage | 5 volts | 5 volts | 5 volts |