Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG104GA-2.5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG104GA-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG104GA-2.5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG104GA-2.5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.5 - 027351-REG104GA-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.5
027351-REG104GA-2.5
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.5 027351-REG104GA-2.5
Manufacturer: Texas Instruments Win Source Part Number: 027351-REG104GA-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.48V @ 1A Operating Supply Current: 0.7mA to 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027351-REG104GA-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.48V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - REG104GA-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, NMOS, PDSO6

Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, NMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
2.5V 1A 15V LDO Voltage Regulator IC
776-REG104GA-2.5
2.5V 1A 15V LDO Voltage Regulator IC 776-REG104GA-2.5
2.5V LDO Regulator, 1A, 15V In, SOT-223 Product overview: REG104GA-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-2.5 can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 1A, 15V In, SOT-223 Product overview: REG104GA-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LDO 2.5V 1A SOT223-6 - REG104GA-2.5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO 2.5V 1A SOT223-6
REG104GA-2.5
IC REG LDO 2.5V 1A SOT223-6 REG104GA-2.5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - REG104GA-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104GA-2.5
PMIC - Voltage Regulators - Linear REG104GA-2.5
IC REG LINEAR 2.5V 1A SOT223-6

IC REG LINEAR 2.5V 1A SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear - REG104GA-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104GA-2.5
Voltage Regulators - Linear REG104GA-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104GA-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104GA-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104GA-2.5
IC REG LINEAR 2.5V 1A SOT223-6

IC REG LINEAR 2.5V 1A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG104GA-2.5
LDO Voltage Regulators REG104GA-2.5
LDO Voltage Regulators DMOS 1A LDO Reg

LDO Voltage Regulators DMOS 1A LDO Reg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG104GA-2.5-ND 027351-REG104GA-2.5 REG104GA-2.5 776-REG104GA-2.5 REG104GA-2.5 REG104GA-2.5 REG104GA-2.5 REG104GA-2.5 REG104GA-2.5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.5 2.5V 1A 15V LDO Voltage Regulator IC IC REG LDO 2.5V 1A SOT223-6 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223 Other; SOT-223 Other; SOT-223-6
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data