Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-3
750-mA, 26-V, low-dropout voltage regulator 3-TO-252 0 to 125 Product overview: TL750M10CKVURG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M10CKVURG3 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PSSO3
Win Source Part Number: 1244786-TL750M10CKVU
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 10V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-21599-1,-TL750M
Base Product Number: TL750
Voltage Dropout (Max): 0.6V @ 750mA
IC REG LINEAR 10V 750MA TO252-3
IC REG LINEAR 10V 750MA TO252-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750M10CKVURG3 | 296-21599-2-ND | 776-TL750M10CKVURG3 | TL750M10CKVURG3 | 1244786-TL750M10CKVURG3 | TL750M10CKVURG3 | TL750M10CKVURG3 |
| Product Name | TL750M10 Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-252 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220,TO-252 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak | DPAK; Other; Tape & Reel | DPAK | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts |