Texas Instruments REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response REG113EA-5/2K5G4

Description
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG113EA-5/2K5G4 - Texas Instruments
Dallas, TX, United States
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG113EA-5/2K5G4
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response REG113EA-5/2K5G4
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG113EA-5/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG113EA-5/2K5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG113EA-5/2K5G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG113EA-5/2K5G4
Voltage Regulator IC 776-REG113EA-5/2K5G4
400-mA, 10-V, low-dropout voltage regulator with enable 8-VSSOP -40 to 85 Product overview: REG113EA-5/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-5/2K5G4 can be used for catalog matching and distributor lookup.

400-mA, 10-V, low-dropout voltage regulator with enable 8-VSSOP -40 to 85 Product overview: REG113EA-5/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-5/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5G4 - 210736-REG113EA-5/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5G4
210736-REG113EA-5/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5G4 210736-REG113EA-5/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 210736-REG113EA-5/2K 5G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.41V @ 400mA Operating Supply Current: 500μA to 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210736-REG113EA-5/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG113EA-5/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG113EA-5/2K5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG113EA-5/2K5G4
IC REG LINEAR 5V 400MA 8VSSOP

IC REG LINEAR 5V 400MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - REG113EA-5/2K5G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG113EA-5/2K5G4
PMIC - Voltage Regulators - Linear REG113EA-5/2K5G4
IC REG LINEAR 5V 400MA 8VSSOP

IC REG LINEAR 5V 400MA 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG113EA-5/2K5G4
LDO Voltage Regulators REG113EA-5/2K5G4
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG113EA-5/2K5G4 REG113EA-5/2K5G4-ND 776-REG113EA-5/2K5G4 210736-REG113EA-5/2K5G4 REG113EA-5/2K5G4 REG113EA-5/2K5G4 REG113EA-5/2K5G4
Product Name REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5G4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23,VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 8-VSSOP
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25892RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details