Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-2.5 REG1117FA-2.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 755965-REG1117FA-2.5 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TO263 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 755965-REG1117FA-2.5 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TO263 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-2.5 - 755965-REG1117FA-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-2.5
755965-REG1117FA-2.5
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-2.5 755965-REG1117FA-2.5
Manufacturer: Texas Instruments Win Source Part Number: 755965-REG1117FA-2.5 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TO263 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 755965-REG1117FA-2.5
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: TO263
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
2.5V 1A LDO Voltage Regulator IC
699-REG1117FA-2.5
2.5V 1A LDO Voltage Regulator IC 699-REG1117FA-2.5
IC REG LIN 2.5V 1A DDPAK/TO263-3 Product overview: REG1117FA-2.5 from Burr-Brown (Texas Instruments) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FA-2.5 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 1A DDPAK/TO263-3 Product overview: REG1117FA-2.5 from Burr-Brown (Texas Instruments) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FA-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - REG1117FA-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1117FA-2.5
Voltage Regulators - Linear REG1117FA-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear - REG1117FA-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1117FA-2.5
Voltage Regulators - Linear REG1117FA-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear - REG1117FA-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1117FA-2.5
Voltage Regulators - Linear REG1117FA-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 755965-REG1117FA-2.5 699-REG1117FA-2.5 REG1117FA-2.5
Product Name PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-2.5 2.5V 1A LDO Voltage Regulator IC Voltage Regulators - Linear
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 2.5 volts 2.5 to ? volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data