Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CDG4

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317CDG4 - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317CDG4
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CDG4
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
100mA SOIC Voltage Regulator IC
776-TL317CDG4
100mA SOIC Voltage Regulator IC 776-TL317CDG4
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125 Product overview: TL317CDG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CDG4 can be used for catalog matching and distributor lookup.

3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125 Product overview: TL317CDG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL317CDG4 - 716676-TL317CDG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317CDG4
716676-TL317CDG4
PMIC - PMIC - Voltage Regulators - Linear - TL317CDG4 716676-TL317CDG4
Manufacturer: Texas Instruments Win Source Part Number: 716676-TL317CDG4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 0514+ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 716676-TL317CDG4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 0514+
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
 - TL317CDG4 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PDSO8

Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PDSO8

Supplier's Site Datasheet
IC REG LIN POS ADJ 100MA 8SOIC - 815-TL317CDG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 100MA 8SOIC
815-TL317CDG4
IC REG LIN POS ADJ 100MA 8SOIC 815-TL317CDG4
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317CDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317CDG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317CDG4
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TL317CDG4 776-TL317CDG4 716676-TL317CDG4 TL317CDG4 815-TL317CDG4 TL317CDG4
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator 100mA SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL317CDG4 IC REG LIN POS ADJ 100MA 8SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO,SOIC,TO-92,TSSOP Other; D Other; SOP8 SOIC; Other; SOIC SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
Output Voltage 1.25 to 32 volts 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data