Texas Instruments TL751M05-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection TL751M05QKVURQ1

Description
Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL751M05-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection - TL751M05QKVURQ1 - Texas Instruments
Dallas, TX, United States
TL751M05-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection
TL751M05QKVURQ1
TL751M05-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection TL751M05QKVURQ1
Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125

Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125

Buy Now Datasheet
 - TL751M05QKVURQ1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL751M05QKVURQ1 - 806236-TL751M05QKVURQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL751M05QKVURQ1
806236-TL751M05QKVURQ1
PMIC - PMIC - Voltage Regulators - Linear - TL751M05QKVURQ1 806236-TL751M05QKVURQ1
Manufacturer: Texas Instruments Win Source Part Number: 806236-TL751M05QKVUR Q1 Packaging: Reel Mounting Style: SMD Current - Output: 750mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: TO-252-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 26V PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.6V at 750mA Part Number Series: TL751M05

Manufacturer: Texas Instruments
Win Source Part Number: 806236-TL751M05QKVURQ1
Packaging: Reel
Mounting Style: SMD
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 26V
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.6V at 750mA
Part Number Series: TL751M05

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27708-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27708-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27708-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27708-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27708-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27708-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27708-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27708-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27708-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-5

Buy Now Datasheet
Singapore, Singapore
5V 0.75A TO-252 LDO Voltage Regulator IC
776-TL751M05QKVURQ1
5V 0.75A TO-252 LDO Voltage Regulator IC 776-TL751M05QKVURQ1
5V 0.75A LDO Regulator, TO-252 SMT, Pos, 5-Pin Product overview: TL751M05QKVURQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.75A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.75A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751M05QKVURQ1 can be used for catalog matching and distributor lookup.

5V 0.75A LDO Regulator, TO-252 SMT, Pos, 5-Pin Product overview: TL751M05QKVURQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.75A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.75A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751M05QKVURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TL751M05QKVURQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL751M05QKVURQ1
PMIC - Voltage Regulators - Linear TL751M05QKVURQ1
IC REG LINEAR 5V 750MA TO252-5

IC REG LINEAR 5V 750MA TO252-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL751M05QKVURQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL751M05QKVURQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL751M05QKVURQ1
IC REG LINEAR 5V 750MA TO252-5

IC REG LINEAR 5V 750MA TO252-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL751M05QKVURQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL751M05QKVURQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL751M05QKVURQ1
IC REG LINEAR 5V 750MA TO252-5

IC REG LINEAR 5V 750MA TO252-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL751M05QKVURQ1
LDO Voltage Regulators TL751M05QKVURQ1
LDO Voltage Regulators AC Sgl Output LDO

LDO Voltage Regulators AC Sgl Output LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL751M05QKVURQ1 TL751M05QKVURQ1 806236-TL751M05QKVURQ1 296-27708-1-ND 776-TL751M05QKVURQ1 TL751M05QKVURQ1 TL751M05QKVURQ1 TL751M05QKVURQ1 TL751M05QKVURQ1
Product Name TL751M05-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection PMIC - PMIC - Voltage Regulators - Linear - TL751M05QKVURQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 0.75A TO-252 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; TO-252 Other; TO-252-5 DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD Other; TO-252 DPAK DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details