Texas Instruments TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection TL751L12CDR

Description
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection - TL751L12CDR - Texas Instruments
Dallas, TX, United States
TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection
TL751L12CDR
TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection TL751L12CDR
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125

Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDR - 032498-TL751L12CDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDR
032498-TL751L12CDR
PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDR 032498-TL751L12CDR
Manufacturer: Texas Instruments Win Source Part Number: 032498-TL751L12CDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.6V @ 150mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032498-TL751L12CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.6V @ 150mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15016-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15016-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15016-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15016-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15016-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15016-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15016-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15016-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15016-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
12V 150mA 26V SOIC LDO Voltage Regulator IC
776-TL751L12CDR
12V 150mA 26V SOIC LDO Voltage Regulator IC 776-TL751L12CDR
12V 150mA LDO Voltage Regulator, 26V In, 8-SOIC Product overview: TL751L12CDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 150mA, 26V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751L12CDR can be used for catalog matching and distributor lookup.

12V 150mA LDO Voltage Regulator, 26V In, 8-SOIC Product overview: TL751L12CDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 150mA, 26V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751L12CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL751L12CDR
LDO Voltage Regulators TL751L12CDR
LDO Voltage Regulators Pnp Low Current

LDO Voltage Regulators Pnp Low Current

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL751L12CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL751L12CDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL751L12CDR
IC REG LINEAR 12V 150MA 8SOIC

IC REG LINEAR 12V 150MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - TL751L12CDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL751L12CDR
PMIC - Voltage Regulators - Linear TL751L12CDR
IC REG LINEAR 12V 150MA 8SOIC

IC REG LINEAR 12V 150MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL751L12CDR 032498-TL751L12CDR 296-15016-6-ND 776-TL751L12CDR TL751L12CDR TL751L12CDR TL751L12CDR
Product Name TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 150mA 26V SOIC LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details