The SM72238 is a micropower voltage regulator designed for battery-powered systems, featuring a 75µA typical quiescent current and a dropout voltage of 380mV at 100mA output current. It is available in the D-Pak surface-mount package and operates over a junction temperature range of −40°C to +125°C, with an output voltage tolerance of ±0.5% at 25°C and a temperature coefficient of 50 to 150 ppm/°C. The device maintains tight load and line regulation and is stable with low-ESR output capacitors of 10mΩ to 6Ω.
SolarMagic Micropower Voltage Regulators 3-TO-252 -40 to 125
Win Source Part Number: 1244737-SM72238TD-3.
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: SolarMagic™
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 14 mA
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SM72238TD,2156-SM72
Base Product Number: SM722
Product Status: Obsolete
Voltage Dropout (Max): 0.6V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
IC REG LDO 3V 0.1A TO252-3 Product overview: SM72238TD-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.1A, TO252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SM72238TD-3.0/NO
IC REG LINEAR 3V 100MA TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SM72238TD-3.0/NOPB | 1244737-SM72238TD-3.0/NOPB | 296-39810-5-ND | 776-SM72238TD-3.0/NOPB | SM72238TD-3.0/NOPB | SM72238TD-3.0/NOPB |
| Product Name | SM72238 SolarMagic Micropower Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.1A TO252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; Tube | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |