Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - TL317CPWRG4 TL317CPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054603-TL317CPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-TSSOP Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054603-TL317CPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-TSSOP Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TL317CPWRG4 - 054603-TL317CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317CPWRG4
054603-TL317CPWRG4
PMIC - PMIC - Voltage Regulators - Linear - TL317CPWRG4 054603-TL317CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 054603-TL317CPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-TSSOP Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054603-TL317CPWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-TSSOP
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL317CPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL317CPWRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL317CPWRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
100MA Voltage Regulator IC
776-TL317CPWRG4
100MA Voltage Regulator IC 776-TL317CPWRG4
IC REG LIN POS ADJ 100MA 8TSSOP Product overview: TL317CPWRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CPWRG4 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 100MA 8TSSOP Product overview: TL317CPWRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317CPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317CPWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317CPWRG4
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TL317CPWRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317CPWRG4
PMIC - Voltage Regulators - Linear TL317CPWRG4
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 054603-TL317CPWRG4 TL317CPWRG4-ND 776-TL317CPWRG4 TL317CPWRG4 TL317CPWRG4
Product Name PMIC - PMIC - Voltage Regulators - Linear - TL317CPWRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SSOP; Other; 8-TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data