Single Output LDO, 400mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | REG113NA2.85/250G4 |
| Product Name | REG113-285 Single Output LDO, 400mA, Fixed(2.85V), Low Noise, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Output Voltage | 2.85 volts |
| IOUT | 0.4000 amps |