Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4
Linear Voltage Regulators 500-mA, 25-V linear voltage regulator 4-SOT-223 0 to 125
IC REG LINEAR LDO 5V 0.5A SOT223
IC REG LINEAR LDO 5V 0.5A SOT223
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-SN78MCDCYRCT-ND | SN78MCDCYR | SN78MCDCYR | SN78MCDCYR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection |