Win Source Part Number: 1283810-SMP-TPS7A300
Category: Development Boards, Kits, Programmers>Evaluati
Series: MAVRK
Package: Box
Standard Package: 1
Voltage - Output: -2.5V
Current - Output: 200mA
Voltage - Input: -3V ~ -36V
Supplied Contents: Board(s)
Utilized IC / Part: TPS7A3001
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Negative Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TPS7A30
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1283810-SMP-TPS7A3001-MVK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators |
| Regulator Type | Standard |