IC VREF SHUNT ADJ 0.5% SOT89-3
Manufacturer: Texas Instruments
Win Source Part Number: 1268353-TL431BQPKG3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SOT-89-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): AP431iARTR-G1; AME431BBJFTB25Z-1; AME431BBJFTB25Y;
Introduction Date: February 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TL431BQPKG3 | 1268353-TL431BQPKG3 |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431BQPKG3 |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |