Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
3V 400mA LDO Voltage Regulator, 1.5% Acc, 250mV Dropout, SOT-23 Product overview: REG113NA-3/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-3/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081187-REG113NA-3/25
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
IC REG LINEAR 3V 400MA SOT23-5
IC REG LINEAR 3V 400MA SOT23-5
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout
IC REG LINEAR 3V 400MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG113NA-3/250 | 776-REG113NA-3/250 | 081187-REG113NA-3/250 | 296-32217-1-ND | REG113NA-3/250 | REG113NA-3/250 | REG113NA-3/250 | REG113NA-3/250 |
| Product Name | REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response | 3V 400mA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3/250 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23,VSSOP | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |