Texas Instruments Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 18
Product Name Notes
150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output 5-DDPAK/TO-263 -40 to 125
150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output 8-SOIC -40 to 125
1A Low-Dropout Linear Regulator 3-TO-252 0 to 125
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
3A Low Dropout Fast Response Regulators 3-TO-220 -40 to 125
3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125
5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125
5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
5A Low Dropout Fast Response Regulators 3-TO-220 0 to 125
5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125
5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125
5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125
5V Micropower Low-Dropout Voltage Regulator 3-TO-220 -40 to 125
5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125
Adjustable Micropower Low-Dropout Voltage Regulator 16-PDIP -40 to 125
Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SOIC -40 to 125
Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SON -40 to 125
Automotive Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SON -40 to 125
Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125
Low-Dropout System Voltage Regulator with Keep-Alive ON/OFF Control 7-DDPAK/TO-263 -40 to 125
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Micropower 50 mA Ultra Low-Dropout Adjustable Voltage Regulator in SOT-23 5-SOT-23 -40 to 125
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Series of Adjustable Micropower Voltage Regulators 3-TO-252 -40 to 125
Series of Adjustable Micropower Voltage Regulators 3-TO-92 -40 to 125
Series of Adjustable Micropower Voltage Regulators 3-TO-92
Series of Adjustable Micropower Voltage Regulators 8-PDIP -40 to 125
Series of Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125
Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
Single Output LDO, 100mA, Adjustable, Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag 8-SON -40 to 125
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 -40 to 125
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 0 to 0
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SON -40 to 125
Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(5.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range 3-TO-92 -40 to 125
Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SON -40 to 125
Ultra-Low Quiescent Current Voltage Regulator 3-TO-252 -40 to 125
Ultra-Low Quiescent Current Voltage Regulator 8-SOIC -40 to 125
Ultra-Low Quiescent Current Voltage Regulator 8-VSSOP -40 to 125

<< Prev Next >>