SN65DP159RGZT -- VIDEO PROCESSING
Texas Instruments
Video Processing
SN65DP159RGZT
Description
IC VIDEO RETIMER 48VQFN
Description
IC VIDEO RETIMER 48VQFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
SN65DP159RGZT |
|
Product Name
|
Video Processing |
|
Package Type
|
Other; 48-VFQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Type
Standard; Low Dropout
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
5 suppliers
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Package Type
Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.3000 amps
View Details