Texas Instruments Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-DDPAK/TO-263 -40 to 125 | |
| 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125 | |
| 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 | |
|
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs -- LP38500SDX-ADJ/NOPB
|
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON -40 to 125 |
|
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs -- LP38500ASD-ADJ/NOPB
|
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON |
| 150-mA Low-Noise, Low-Dropout Regulator With Shutdown 5-SOT-23 -40 to 125 | |
| 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-DDPAK/TO-263 -40 to 125 | |
| 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125 | |
| 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 | |
| Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125 | |
| Micropower 150 mA Low-Noise Low-Dropout Regulator 5-DSBGA -40 to 125 | |
| Micropower 150 mA Low-Noise Low-Dropout Regulator 5-DSBGA | |
| Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125 | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125 | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125 | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 | |
| Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125 | |
| Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125 | |
| Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 | |
| Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125 | |
| Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125 | |
| Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-SOIC -40 to 125 | |
| Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-WSON -40 to 125 | |
| Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-WSON | |
| Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-SOIC -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-VSSOP -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-WSON -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-SOIC -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-VSSOP -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-WSON -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-SOIC -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-VSSOP -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-WSON -40 to 125 | |
| Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125 | |
| Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125 | |
| Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125 | |
| Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(1.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.5V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.9V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(2.9V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.0V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.0V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.3V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(3.3V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(5.0V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 | |
| Single Output LDO, 150mA, Fixed(5.0V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125 |
| << Prev | Next >> |