Texas Instruments PMIC - PMIC - Voltage Reference - TL431BCPK TL431BCPK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268342-TL431BCPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS2431BCY RM; AP431iARTR-G1; AP431YLA; Introduction Date: February 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268342-TL431BCPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS2431BCY RM; AP431iARTR-G1; AP431YLA; Introduction Date: February 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431BCPK - 1268342-TL431BCPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BCPK
1268342-TL431BCPK
PMIC - PMIC - Voltage Reference - TL431BCPK 1268342-TL431BCPK
Manufacturer: Texas Instruments Win Source Part Number: 1268342-TL431BCPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS2431BCY RM; AP431iARTR-G1; AP431YLA; Introduction Date: February 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268342-TL431BCPK
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-89-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TS2431BCY RM; AP431iARTR-G1; AP431YLA;
Introduction Date: February 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Voltage Reference - TL431BCPK - ODG (Origin Data Global)
Shenzhen, China
Voltage Reference
TL431BCPK
Voltage Reference TL431BCPK
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1268342-TL431BCPK TL431BCPK
Product Name PMIC - PMIC - Voltage Reference - TL431BCPK Voltage Reference
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.75-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details