Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317PS

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317PS - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317PS
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317PS
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL317PS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL317PS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL317PS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SO

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SO

Buy Now Datasheet
 - TL317PS - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PDSO8

Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL317PS - 1268174-TL317PS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317PS
1268174-TL317PS
PMIC - PMIC - Voltage Regulators - Linear - TL317PS 1268174-TL317PS
Manufacturer: Texas Instruments Win Source Part Number: 1268174-TL317PS Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -20°C ~ 125°C PSRR: 65dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: TL317 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 38V

Manufacturer: Texas Instruments
Win Source Part Number: 1268174-TL317PS
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -20°C ~ 125°C
PSRR: 65dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TL317
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 38V

Buy Now
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TL317PS
Low-Power LDO Voltage Regulator IC 776-TL317PS
100-mA, 35-V, adjustable linear voltage regulator with low-IQ 8-SO -40 to 125 Product overview: TL317PS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317PS can be used for catalog matching and distributor lookup.

100-mA, 35-V, adjustable linear voltage regulator with low-IQ 8-SO -40 to 125 Product overview: TL317PS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317PS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL317PS
Linear Voltage Regulators TL317PS
Linear Voltage Regulators 3/8 Pin 100mA Adj Pos Vltg Reg

Linear Voltage Regulators 3/8 Pin 100mA Adj Pos Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317PS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317PS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317PS
IC REG LINEAR POS ADJ 100MA 8SO

IC REG LINEAR POS ADJ 100MA 8SO

Supplier's Site
PMIC - Voltage Regulators - Linear - TL317PS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317PS
PMIC - Voltage Regulators - Linear TL317PS
IC REG LINEAR POS ADJ 100MA 8SO

IC REG LINEAR POS ADJ 100MA 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL317PS TL317PS-ND TL317PS 1268174-TL317PS 776-TL317PS TL317PS TL317PS TL317PS
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TL317PS Low-Power LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO,SOIC,TO-92,TSSOP SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" Other; SOP8 SOIC; Other; 8-SOIC Other; SO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 32 volts 1.2 to 32 volts 32 volts 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962-9166703VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details