Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032353-TL1963AKTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.21 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.21V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1mA to 80mA
PSRR: 63dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1764AEQ#TRPBF; TPS7A4501KTTR; TL1963AKTTRG3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Wireless, RF Communications, Power Management
1.5A LDO, 20V Adj, TO-263, Rev Prot Product overview: TL1963AKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963AKTTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5
IC REG LINEAR POS ADJ 1.5A DDPAK
IC REG LINEAR POS ADJ 1.5A DDPAK
IC REG LINEAR POS ADJ 1.5A DDPAK
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL1963AKTTR | 032353-TL1963AKTTR | 776-TL1963AKTTR | 296-24759-6-ND | TL1963AKTTR | TL1963AKTTR | TL1963AKTTR |
| Product Name | TL1963A Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TL1963AKTTR | 1.5A 20V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,SOT-223 | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; TO-263 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 1.2 to 20 volts | 1.21 volts | 20 volts | 1.21 to 20 volts | 1.21 volts | 1.21 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |