Texas Instruments REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response REG113NA-2.5/3K

Description
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response - REG113NA-2.5/3K - Texas Instruments
Dallas, TX, United States
REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response
REG113NA-2.5/3K
REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response REG113NA-2.5/3K
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 400mA 10V SOT-23 LDO Voltage Regulator IC
776-REG113NA-2.5/3K
2.5V 400mA 10V SOT-23 LDO Voltage Regulator IC 776-REG113NA-2.5/3K
2.5V 400mA LDO Regulator, 10V In, SOT-23-5 Product overview: REG113NA-2.5/3K from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 400mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-2.5/3K can be used for catalog matching and distributor lookup.

2.5V 400mA LDO Regulator, 10V In, SOT-23-5 Product overview: REG113NA-2.5/3K from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 400mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-2.5/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - REG113NA-2.5/3K - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.41V Dropout, NMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.41V Dropout, NMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37651-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37651-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37651-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37651-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37651-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37651-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37651-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37651-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37651-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/3K - 062470-REG113NA-2.5/3K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/3K
062470-REG113NA-2.5/3K
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/3K 062470-REG113NA-2.5/3K
Manufacturer: Texas Instruments Win Source Part Number: 062470-REG113NA-2.5/ 3K Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.41V @ 400mA Operating Supply Current: 500μA to 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 062470-REG113NA-2.5/3K
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - REG113NA-2.5/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG113NA-2.5/3K
Voltage Regulators - Linear REG113NA-2.5/3K
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now
PMIC - Voltage Regulators - Linear - REG113NA-2.5/3K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG113NA-2.5/3K
PMIC - Voltage Regulators - Linear REG113NA-2.5/3K
IC REG LINEAR 2.5V 400MA SOT23-5

IC REG LINEAR 2.5V 400MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG113NA-2.5/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG113NA-2.5/3K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG113NA-2.5/3K
IC REG LINEAR 2.5V 400MA SOT23-5

IC REG LINEAR 2.5V 400MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG113NA-2.5/3K
LDO Voltage Regulators REG113NA-2.5/3K
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG113NA-2.5/3K 776-REG113NA-2.5/3K REG113NA-2.5/3K 296-37651-6-ND 062470-REG113NA-2.5/3K REG113NA-2.5/3K REG113NA-2.5/3K REG113NA-2.5/3K REG113NA-2.5/3K
Product Name REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 2.5V 400mA 10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/3K Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23,VSSOP Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data