1.5-A Low-Noise Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 1107631-TL1963A-15DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1mA to 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
1.5-A, 20-V, low-dropout voltage regulator with reverse current & reverse voltage protection 6-SOT-223 -40 to 125 Product overview: TL1963A-15DCQT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-15DCQT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1.5A SOT223-6
IC REG LINEAR 1.5V 1.5A SOT223-6
LDO Voltage Regulators 1.5A Lo-Noise Fast- Trans-Resp LDO Reg
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL1963A-15DCQT | 296-TL1963A-15DCQTCT-ND | 1107631-TL1963A-15DCQT | 776-TL1963A-15DCQT | TL1963A-15DCQT | TL1963A-15DCQT | TL1963A-15DCQT |
| Product Name | TL1963A-15 1.5-A Low-Noise Fast-Transient-Response LDO Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TL1963A-15DCQT | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |